TOGGLE SWITCH, SERIES: E10, LEVER LENGTH: 0.563IN (14.3MM), 2 POLE, RATING: 15AMP, 125V, FUNCTION: OFF - NONE - (ON), SCREW. FREE 2 YEAR RADWELL WARRANTY
| Eaton Corporation | Radwell International | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | E10T215BS | 11298704 |
| Product Name | Specialty Toggle Switch | Toggle Switch |
| Switch Type | Toggle | Toggle |
| Toggle Actuator | BAT HANDLE | |
| Switch Function | Momentary | |
| Pole & Throw Specifications | Double Pole, Single Throw |