Eaton Corporation Specialty Toggle Switch E10T115GP

Description
BAT HANDLE TYPE 0.63 INCH W X 1.13 INCH D X 1.13 INCH H SIZE 0.56 INCH TOGGLE LENGTH SPDT CONTACT CONFIGURATION MOMENTARY ON/MAINTAINED OFF/MOMENTARY ON OPERATION TYPE CSA APPROVAL LIGHT INDUSTRIAL APPLICATION 250 VAC VOLTAGE RATING 0.468 INCH-32 TPI X 0.47 INCH L BUSHING MOUNTING 10 AMPERE CURRENT RATING 0.25 INCH SPADE TERMINAL TYPE LEVER FINISH BRIGHT NICKEL PLATED POWER RATING 1/2 HP AT 250 VAC E10 MODEL
Datasheet
Description
BAT HANDLE TYPE 0.63 INCH W X 1.13 INCH D X 1.13 INCH H SIZE 0.56 INCH TOGGLE LENGTH SPDT CONTACT CONFIGURATION MOMENTARY ON/MAINTAINED OFF/MOMENTARY ON OPERATION TYPE CSA APPROVAL LIGHT INDUSTRIAL APPLICATION 250 VAC VOLTAGE RATING 0.468 INCH-32 TPI X 0.47 INCH L BUSHING MOUNTING 10 AMPERE CURRENT RATING 0.25 INCH SPADE TERMINAL TYPE LEVER FINISH BRIGHT NICKEL PLATED POWER RATING 1/2 HP AT 250 VAC E10 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Toggle Switch - E10T115GP - Eaton Corporation
Cleveland, OH, USA
Specialty Toggle Switch
E10T115GP
Specialty Toggle Switch E10T115GP
BAT HANDLE TYPE 0.63 INCH W X 1.13 INCH D X 1.13 INCH H SIZE 0.56 INCH TOGGLE LENGTH SPDT CONTACT CONFIGURATION MOMENTARY ON/MAINTAINED OFF/MOMENTARY ON OPERATION TYPE CSA APPROVAL LIGHT INDUSTRIAL APPLICATION 250 VAC VOLTAGE RATING 0.468 INCH-32 TPI X 0.47 INCH L BUSHING MOUNTING 10 AMPERE CURRENT RATING 0.25 INCH SPADE TERMINAL TYPE LEVER FINISH BRIGHT NICKEL PLATED POWER RATING 1/2 HP AT 250 VAC E10 MODEL
  • BAT HANDLE TYPE
  • 0.63 INCH W X 1.13 INCH D X 1.13 INCH H SIZE
  • 0.56 INCH TOGGLE LENGTH
  • SPDT CONTACT CONFIGURATION
  • MOMENTARY ON/MAINTAINED OFF/MOMENTARY ON OPERATION TYPE
  • CSA APPROVAL
  • LIGHT INDUSTRIAL APPLICATION
  • 250 VAC VOLTAGE RATING
  • 0.468 INCH-32 TPI X 0.47 INCH L BUSHING MOUNTING
  • 10 AMPERE CURRENT RATING
  • 0.25 INCH SPADE TERMINAL TYPE
  • LEVER FINISH BRIGHT NICKEL PLATED
  • POWER RATING 1/2 HP AT 250 VAC
  • E10 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Toggle Switches
Product Number E10T115GP
Product Name Specialty Toggle Switch
Switch Type Toggle
Toggle Actuator BAT HANDLE
Maintained Contact Switch Function Three Position (Center OFF)
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Toggle - A13JV - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Off-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Toggle Switches - 450-07-1-2-10918-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Toggle Switches - 2099356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On-On
View Details