Eaton Corporation Specialty Toggle Switch E10E315EP

Description
BAT HANDLE TYPE 1.44 INCH W X 1.37 INCH D X 1.34 INCH H SIZE 0.69 INCH TOGGLE LENGTH 3PDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED ON OPERATION TYPE CSA APPROVAL LIGHT INDUSTRIAL APPLICATION 125/250 VAC VOLTAGE RATING 0.468 INCH-32 TPI X 0.47 INCH L BUSHING MOUNTING 15 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING 0.25 INCH SPADE TERMINAL TYPE LEVER FINISH BRIGHT NICKEL PLATED POWER RATING 3/4 HP AT 250 VAC E10 MODEL
Datasheet
Description
BAT HANDLE TYPE 1.44 INCH W X 1.37 INCH D X 1.34 INCH H SIZE 0.69 INCH TOGGLE LENGTH 3PDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED ON OPERATION TYPE CSA APPROVAL LIGHT INDUSTRIAL APPLICATION 125/250 VAC VOLTAGE RATING 0.468 INCH-32 TPI X 0.47 INCH L BUSHING MOUNTING 15 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING 0.25 INCH SPADE TERMINAL TYPE LEVER FINISH BRIGHT NICKEL PLATED POWER RATING 3/4 HP AT 250 VAC E10 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Toggle Switch - E10E315EP - Eaton Corporation
Cleveland, OH, USA
Specialty Toggle Switch
E10E315EP
Specialty Toggle Switch E10E315EP
BAT HANDLE TYPE 1.44 INCH W X 1.37 INCH D X 1.34 INCH H SIZE 0.69 INCH TOGGLE LENGTH 3PDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED ON OPERATION TYPE CSA APPROVAL LIGHT INDUSTRIAL APPLICATION 125/250 VAC VOLTAGE RATING 0.468 INCH-32 TPI X 0.47 INCH L BUSHING MOUNTING 15 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING 0.25 INCH SPADE TERMINAL TYPE LEVER FINISH BRIGHT NICKEL PLATED POWER RATING 3/4 HP AT 250 VAC E10 MODEL
  • BAT HANDLE TYPE
  • 1.44 INCH W X 1.37 INCH D X 1.34 INCH H SIZE
  • 0.69 INCH TOGGLE LENGTH
  • 3PDT CONTACT CONFIGURATION
  • MAINTAINED ON/MAINTAINED ON OPERATION TYPE
  • CSA APPROVAL
  • LIGHT INDUSTRIAL APPLICATION
  • 125/250 VAC VOLTAGE RATING
  • 0.468 INCH-32 TPI X 0.47 INCH L BUSHING MOUNTING
  • 15 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING
  • 0.25 INCH SPADE TERMINAL TYPE
  • LEVER FINISH BRIGHT NICKEL PLATED
  • POWER RATING 3/4 HP AT 250 VAC
  • E10 MODEL
Supplier's Site Datasheet
Toggle Switch - 11304431 - Radwell International
Willingboro, NJ, United States
Toggle Switch
11304431
Toggle Switch 11304431
TOGGLE SWITCH, SERIES: E10, LEVER LENGTH: 0.688 INCH (17.5 MM), 3 POLE, RATING: 15 AMP 125 V, FUNCTION: ON - NONE - ON, SPADE. FREE 2 YEAR RADWELL WARRANTY

TOGGLE SWITCH, SERIES: E10, LEVER LENGTH: 0.688 INCH (17.5 MM), 3 POLE, RATING: 15 AMP 125 V, FUNCTION: ON - NONE - ON, SPADE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Eaton Corporation Radwell International
Product Category Toggle Switches Toggle Switches
Product Number E10E315EP 11304431
Product Name Specialty Toggle Switch Toggle Switch
Switch Type Toggle Toggle
Toggle Actuator BAT HANDLE
Maintained Contact Switch Function Three Position (Center OFF)
Pole & Throw Specifications 3PDT
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole Toggle Switch & 15A Tamper Resistant Duplex Outlet - 71215 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Process Sealed Subminiature Toggle - A18JV1-JC - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function Mom-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
NEMA 1 Pole Manual Starting Switch - 600-TQX4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details