Eaton Corporation Specialty Toggle Switch E10E120DS

Description
BAT HANDLE TYPE 0.63 INCH W X 1 INCH D X 1.17 INCH H SIZE 0.56 INCH TOGGLE LENGTH SPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF/MAINTAINED ON OPERATION TYPE CSA APPROVAL LIGHT INDUSTRIAL APPLICATION 125/250 VAC VOLTAGE RATING 0.468 INCH-32 TPI X 0.47 INCH L BUSHING MOUNTING 20 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING SCREW TERMINAL TYPE LEVER FINISH BRIGHT NICKEL PLATED POWER RATING 3/4 HP AT 250 VAC E10 MODEL
Datasheet
Description
BAT HANDLE TYPE 0.63 INCH W X 1 INCH D X 1.17 INCH H SIZE 0.56 INCH TOGGLE LENGTH SPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF/MAINTAINED ON OPERATION TYPE CSA APPROVAL LIGHT INDUSTRIAL APPLICATION 125/250 VAC VOLTAGE RATING 0.468 INCH-32 TPI X 0.47 INCH L BUSHING MOUNTING 20 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING SCREW TERMINAL TYPE LEVER FINISH BRIGHT NICKEL PLATED POWER RATING 3/4 HP AT 250 VAC E10 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Toggle Switch - E10E120DS - Eaton Corporation
Cleveland, OH, USA
Specialty Toggle Switch
E10E120DS
Specialty Toggle Switch E10E120DS
BAT HANDLE TYPE 0.63 INCH W X 1 INCH D X 1.17 INCH H SIZE 0.56 INCH TOGGLE LENGTH SPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF/MAINTAINED ON OPERATION TYPE CSA APPROVAL LIGHT INDUSTRIAL APPLICATION 125/250 VAC VOLTAGE RATING 0.468 INCH-32 TPI X 0.47 INCH L BUSHING MOUNTING 20 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING SCREW TERMINAL TYPE LEVER FINISH BRIGHT NICKEL PLATED POWER RATING 3/4 HP AT 250 VAC E10 MODEL
  • BAT HANDLE TYPE
  • 0.63 INCH W X 1 INCH D X 1.17 INCH H SIZE
  • 0.56 INCH TOGGLE LENGTH
  • SPDT CONTACT CONFIGURATION
  • MAINTAINED ON/MAINTAINED OFF/MAINTAINED ON OPERATION TYPE
  • CSA APPROVAL
  • LIGHT INDUSTRIAL APPLICATION
  • 125/250 VAC VOLTAGE RATING
  • 0.468 INCH-32 TPI X 0.47 INCH L BUSHING MOUNTING
  • 20 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING
  • SCREW TERMINAL TYPE
  • LEVER FINISH BRIGHT NICKEL PLATED
  • POWER RATING 3/4 HP AT 250 VAC
  • E10 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Toggle Switches
Product Number E10E120DS
Product Name Specialty Toggle Switch
Switch Type Toggle
Toggle Actuator BAT HANDLE
Maintained Contact Switch Function Three Position (Center OFF)
Pole & Throw Specifications Single Pole, Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole Toggle Switch & Pilot Light - 71310 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
NEMA 2 Pole Manual Starting Switch - 600-TAX142 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
T3 Miniature, MIL-Qualified and Commercial Toggle Switches - T3 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Ball Handle; Lever lockout, convex button, concave button, rocker button
Features Dustproof; Weather resistant or waterproof
View Details