RS Components, Ltd. Motor Starters 206088

Description
RS PRO VMX-PFE-12-4-01 Soft Starter
Request a Quote
Description
RS PRO VMX-PFE-12-4-01 Soft Starter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Motor Starters - 206088 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Starters
206088
Motor Starters 206088
RS PRO VMX-PFE-12-4-01 Soft Starter

RS PRO VMX-PFE-12-4-01 Soft Starter

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Motor Starters and Contactors
Product Number 206088
Product Name Motor Starters
Single Phase Power 14.74 HP
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 9094085 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Motor Phase Single
View Details
Motor Starters - 9094098 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Motor Phase Single
View Details
Motor Starters - 206072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 268 HP
Three Phase Power 268 HP
DC Horsepower 268 HP
View Details
Motor Starters - 206108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 73.71 HP
Three Phase Power 73.71 HP
DC Horsepower 73.71 HP
View Details