DIN Rail Terminal Blocks 600V 30A Green
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | DS30-GN |
| Product Name | DIN Rail Terminal Blocks |
| Termination Options | Screw Clamp; Screw |
| Approvals | VDE Component Mark; UL 94 V-0 |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Terminal Block Type | DIN Rail Terminal Blocks |
| # of Contacts | 2 |