Eaton Corporation Fixed Inductors DRAP124-680-R

Description
68µH Shielded Inductor 1.45A 241mOhm Max Nonstandard
Request a Quote Datasheet
Description
68µH Shielded Inductor 1.45A 241mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 283-DRAP124-680-RTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
283-DRAP124-680-RTR-ND
Fixed Inductors 283-DRAP124-680-RTR-ND
68µH Shielded Inductor 1.45A 241mOhm Max Nonstandard

68µH Shielded Inductor 1.45A 241mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 283-DRAP124-680-RTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 165 C (-40 to 329 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-3N4 0201DS-3N4XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
E - Core Common Mode Inductor - CME375-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 28600 to ? microH
DCR 0.3160 ohms
View Details
2 suppliers
Common Mode Chokes - 486-3-137-417-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details