Eaton Corporation Fixed Inductors DRAP124-151-R

Description
150µH Shielded Inductor 967mA 550mOhm Max Nonstandard
Request a Quote Datasheet
Description
150µH Shielded Inductor 967mA 550mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 283-DRAP124-151-RTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
283-DRAP124-151-RTR-ND
Fixed Inductors 283-DRAP124-151-RTR-ND
150µH Shielded Inductor 967mA 550mOhm Max Nonstandard

150µH Shielded Inductor 967mA 550mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 283-DRAP124-151-RTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 165 C (-40 to 329 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 1.98 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2823JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details