Eaton Corporation Fixed Inductors DR127-3R3-R

Description
3.3µH Shielded Wirewound Inductor 10.5A 5.67mOhm Nonstandard
Request a Quote Datasheet
Description
3.3µH Shielded Wirewound Inductor 10.5A 5.67mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 513-1221-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
513-1221-1-ND
Fixed Inductors 513-1221-1-ND
3.3µH Shielded Wirewound Inductor 10.5A 5.67mOhm Nonstandard

3.3µH Shielded Wirewound Inductor 10.5A 5.67mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 513-1221-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
513-1221-2-ND
Fixed Inductors 513-1221-2-ND
3.3µH Shielded Wirewound Inductor 10.5A 5.67mOhm Nonstandard

3.3µH Shielded Wirewound Inductor 10.5A 5.67mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 513-1221-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
513-1221-6-ND
Fixed Inductors 513-1221-6-ND
3.3µH Shielded Wirewound Inductor 10.5A 5.67mOhm Nonstandard

3.3µH Shielded Wirewound Inductor 10.5A 5.67mOhm Nonstandard

Buy Now Datasheet
Power Inductor - DR127-3R3-R - Richardson RFPD
Downers Grove, IL, United States
Power Inductor
DR127-3R3-R
Power Inductor DR127-3R3-R
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
SMD 3.3uH 10.5A Inductor and Choke - 71-DR127-3R3-R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3uH 10.5A Inductor and Choke
71-DR127-3R3-R
SMD 3.3uH 10.5A Inductor and Choke 71-DR127-3R3-R
SMD Power Inductor, 3.3uH, 10.5A, Ferrite, Shielded, 20% Product overview: DR127-3R3-R from Eaton is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uH, 10.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3uH, 10.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DR127-3R3-R can be used for catalog matching and distributor lookup.

SMD Power Inductor, 3.3uH, 10.5A, Ferrite, Shielded, 20% Product overview: DR127-3R3-R from Eaton is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uH, 10.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3uH, 10.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DR127-3R3-R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 7701038 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7701038
Surface Mount Inductors 7701038
Eaton DR127-3R3-R

Eaton DR127-3R3-R

Supplier's Site
Surface Mount Inductors - 7701038P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7701038P
Surface Mount Inductors 7701038P
Eaton DR127-3R3-R

Eaton DR127-3R3-R

Supplier's Site
Surface Mount Inductors - 1699639 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1699639
Surface Mount Inductors 1699639
Eaton DR127-3R3-R

Eaton DR127-3R3-R

Supplier's Site
Inductor, Shielded, 3.3Uh, 21.5A, Smd; Inductance Eaton Coiltronics - 27K7327 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 3.3Uh, 21.5A, Smd; Inductance Eaton Coiltronics
27K7327
Inductor, Shielded, 3.3Uh, 21.5A, Smd; Inductance Eaton Coiltronics 27K7327
INDUCTOR, SHIELDED, 3.3UH, 21.5A, SMD; Inductance:3.3µH; RMS Current (Irms):10.5A; Inductor Construction:Shielde d; Saturation Current (Isat):21.5A; Product Range:DR Series; DC Resistance Max:-; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 3.3UH, 21.5A, SMD; Inductance:3.3µH; RMS Current (Irms):10.5A; Inductor Construction:Shielded; Saturation Current (Isat):21.5A; Product Range:DR Series; DC Resistance Max:-; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 513-1221-1-ND DR127-3R3-R 71-DR127-3R3-R 7701038 7701038P 27K7327
Product Name Fixed Inductors Power Inductor SMD 3.3uH 10.5A Inductor and Choke Surface Mount Inductors Surface Mount Inductors Inductor, Shielded, 3.3Uh, 21.5A, Smd; Inductance Eaton Coiltronics
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - FIT50-4-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Power Inductors - ECS-MPI4040R3-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details