DR series magnetically shielded drum core inductors with a high power density and a high efficiency. The DR series inductors are designed with a ferrite core, are securely mounted and have a 125°C maximum operating temperature. Applications for the DR series include: Computers DVD players and portable devices, LCD panels, DC-DC converters, Buck , boost, forward and resonant converters, Noise filtering and filter chokes.
Inductance = 330 μH
Maximum DC Current = 1.22A
Package/Case = 0125
Length = 12.5mm
Depth = 12.5mm
Height = 6mm
Dimensions = 12.5 x 12.5 x 6mm
Shielded = Yes
Tolerance = ±20%
Maximum DC Resistance = 482mOhms
Delivery on production packaging - Reel. This product is non-returnable.
DR series magnetically shielded drum core inductors with a high power density and a high efficiency. The DR series inductors are designed with a ferrite core, are securely mounted and have a 125°C maximum operating temperature. Applications for the DR series include: Computers DVD players and portable devices, LCD panels, DC-DC converters, Buck , boost, forward and resonant converters, Noise filtering and filter chokes.
Inductance = 330 μH
Maximum DC Current = 1.22A
Package/Case = 0125
Length = 12.5mm
Depth = 12.5mm
Height = 6mm
Dimensions = 12.5 x 12.5 x 6mm
Shielded = Yes
Tolerance = ±20%
Maximum DC Resistance = 482mOhms
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
330µH Shielded Wirewound Inductor 1.06A 482mOhm Nonstandard
330µH Shielded Wirewound Inductor 1.06A 482mOhm Nonstandard
330µH Shielded Wirewound Inductor 1.06A 482mOhm Nonstandard
Win Source Part Number: 1160534-DR125-331-R
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: DR
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 330 µH
Height - Seated (Max): 0.236" (6.00mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 482mOhm
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
Alternative Parts (Cross-Reference): DR125-331-R.;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.06 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Mfr: Eaton - Electronics Division
Other Names: DR125331R,513-1813-6
Current - Saturation (Isat): 1.22A
INDUCTOR, SHIELDED, 330UH, 1.22A, SMD; Inductance:330µH; RMS Current (Irms):1.06A; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 330UH, 1.22A, SMD; Inductance:330µH; RMS Current (Irms):1.06A; Inductor Construction:Shielde
POWER INDUCTOR; Inductance:330µH; RMS Current (Irms):1.06A; Inductor Construction:Shielde
RS Components, Ltd. | Richardson RFPD | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|
Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
Product Number | 7700971P | DR125-331-R | 283-DR125-331-RCT-ND | 1160534-DR125-331-R | 52K7515 | 27K7305 | 74AC0137 |
Product Name | Power Inductor | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | Inductor, Shielded, 330Uh, 1.22A, Smd; Inductance Eaton Coiltronics | Inductor, Shielded, 330Uh, 1.22A, Smd; Inductance Eaton Coiltronics | Power Inductor; Inductance Eaton Coiltronics | |
Technology | Wirewound | Standard; Wirewound | |||||
Inductance Range | 330 microH | 330 microH | 330 microH | 330 microH | 330 microH | ||
Inductance Tolerance | -20 to 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||||
DCR | 0.4820 ohms | 0.4820 ohms | 0.4820 ohms | ||||
Rated DC Current | 1220 milliamps | 1220 milliamps | 1060 milliamps | 1060 milliamps | 1060 milliamps | 1060 milliamps |