Eaton Corporation Single Throw Safety/Disconnect Switch DH362NRK

Description
HEAVY DUTY SAFETY TYPE 8-1/8 INCH W X 10 INCH D X 15-7/8 INCH H SIZE 4 WIRE(S) UL APPROVAL NEMA 3R ENCLOSURE 60 AMPERE CURRENT RATING 20 HP AT 480 VAC 1 PHASE, 25 HP AT 600 VAC 1 PHASE, 30 HP AT 480 VAC 3 PHASE, 50 HP AT 600 VAC 3 PHASE (TIME DELAY FUSE) POWER RATING 3 POLE(S) CARTRIDGE, CLASS H, TIME DELAY FUSE TYPE SOLID NEUTRAL TYPE 480 V STAR/277 V, 600 V STAR/347 V AC VOLTAGE RATING 250 V DC VOLTAGE RATING FUSIBLE FUSE PROVISION APPLICABLE STANDARD NEMA KS-1 DH MODEL
Datasheet
Description
HEAVY DUTY SAFETY TYPE 8-1/8 INCH W X 10 INCH D X 15-7/8 INCH H SIZE 4 WIRE(S) UL APPROVAL NEMA 3R ENCLOSURE 60 AMPERE CURRENT RATING 20 HP AT 480 VAC 1 PHASE, 25 HP AT 600 VAC 1 PHASE, 30 HP AT 480 VAC 3 PHASE, 50 HP AT 600 VAC 3 PHASE (TIME DELAY FUSE) POWER RATING 3 POLE(S) CARTRIDGE, CLASS H, TIME DELAY FUSE TYPE SOLID NEUTRAL TYPE 480 V STAR/277 V, 600 V STAR/347 V AC VOLTAGE RATING 250 V DC VOLTAGE RATING FUSIBLE FUSE PROVISION APPLICABLE STANDARD NEMA KS-1 DH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Throw Safety/Disconnect Switch - DH362NRK - Eaton Corporation
Cleveland, OH, USA
Single Throw Safety/Disconnect Switch
DH362NRK
Single Throw Safety/Disconnect Switch DH362NRK
HEAVY DUTY SAFETY TYPE 8-1/8 INCH W X 10 INCH D X 15-7/8 INCH H SIZE 4 WIRE(S) UL APPROVAL NEMA 3R ENCLOSURE 60 AMPERE CURRENT RATING 20 HP AT 480 VAC 1 PHASE, 25 HP AT 600 VAC 1 PHASE, 30 HP AT 480 VAC 3 PHASE, 50 HP AT 600 VAC 3 PHASE (TIME DELAY FUSE) POWER RATING 3 POLE(S) CARTRIDGE, CLASS H, TIME DELAY FUSE TYPE SOLID NEUTRAL TYPE 480 V STAR/277 V, 600 V STAR/347 V AC VOLTAGE RATING 250 V DC VOLTAGE RATING FUSIBLE FUSE PROVISION APPLICABLE STANDARD NEMA KS-1 DH MODEL
  • HEAVY DUTY SAFETY TYPE
  • 8-1/8 INCH W X 10 INCH D X 15-7/8 INCH H SIZE
  • 4 WIRE(S)
  • UL APPROVAL
  • NEMA 3R ENCLOSURE
  • 60 AMPERE CURRENT RATING
  • 20 HP AT 480 VAC 1 PHASE, 25 HP AT 600 VAC 1 PHASE, 30 HP AT 480 VAC 3 PHASE, 50 HP AT 600 VAC 3 PHASE (TIME DELAY FUSE) POWER RATING
  • 3 POLE(S)
  • CARTRIDGE, CLASS H, TIME DELAY FUSE TYPE
  • SOLID NEUTRAL TYPE
  • 480 V STAR/277 V, 600 V STAR/347 V AC VOLTAGE RATING
  • 250 V DC VOLTAGE RATING
  • FUSIBLE FUSE PROVISION
  • APPLICABLE STANDARD NEMA KS-1
  • DH MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Disconnect Switches
Product Number DH362NRK
Product Name Single Throw Safety/Disconnect Switch
Type Fusible
Power AC; DC
Current Rating 60 amps
Operating Voltage 277 to 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Enclosed Disconnect Switches, 3 pole - KEM3125 Y/R - Altech Corp.
Specs
Power AC
Phase Single Phase; Three Phase (optional feature)
Current Rating 125 amps
View Details
Battery Disconnect Switches - K1124808 - TE Connectivity
Specs
Current Rating 500 amps
Operating Voltage 32 volts
Poles 2P
View Details
Isolator Switches - 1365289 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three Phase
Mounting Style Panel; Panel mount
Poles 4P; 4
View Details
Power Fuses Fusible Disconnect Switches - VHS -  - VICFUSE
Specs
Type Fusible
Current Rating 160 to 630 amps
Operating Voltage 690 to 1200 volts
View Details