Eaton Corporation Single Throw Safety/Disconnect Switch DH321NWK

Description
HEAVY DUTY SAFETY TYPE 8-1/8 INCH W X 10 INCH D X 17-7/8 INCH H SIZE 304 STAINLESS STEEL ENCLOSURE MATERIAL 4 WIRE(S) UL APPROVAL NEMA 4X ENCLOSURE 30 AMPERE CURRENT RATING 3 HP AT 240 VAC 3 PHASE (STANDARD FUSE) 7 1/2 HP AT 240 VAC 3 PHASE (TIME DELAY FUSE) POWER RATING 3 POLE(S) CARTRIDGE, CLASS H, TIME DELAY FUSE TYPE SOLID NEUTRAL TYPE 240 V AC VOLTAGE RATING 250 V DC VOLTAGE RATING FUSIBLE FUSE PROVISION APPLICABLE STANDARD NEMA KS-1 DH MODEL
Datasheet
Description
HEAVY DUTY SAFETY TYPE 8-1/8 INCH W X 10 INCH D X 17-7/8 INCH H SIZE 304 STAINLESS STEEL ENCLOSURE MATERIAL 4 WIRE(S) UL APPROVAL NEMA 4X ENCLOSURE 30 AMPERE CURRENT RATING 3 HP AT 240 VAC 3 PHASE (STANDARD FUSE) 7 1/2 HP AT 240 VAC 3 PHASE (TIME DELAY FUSE) POWER RATING 3 POLE(S) CARTRIDGE, CLASS H, TIME DELAY FUSE TYPE SOLID NEUTRAL TYPE 240 V AC VOLTAGE RATING 250 V DC VOLTAGE RATING FUSIBLE FUSE PROVISION APPLICABLE STANDARD NEMA KS-1 DH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Throw Safety/Disconnect Switch - DH321NWK - Eaton Corporation
Cleveland, OH, USA
Single Throw Safety/Disconnect Switch
DH321NWK
Single Throw Safety/Disconnect Switch DH321NWK
HEAVY DUTY SAFETY TYPE 8-1/8 INCH W X 10 INCH D X 17-7/8 INCH H SIZE 304 STAINLESS STEEL ENCLOSURE MATERIAL 4 WIRE(S) UL APPROVAL NEMA 4X ENCLOSURE 30 AMPERE CURRENT RATING 3 HP AT 240 VAC 3 PHASE (STANDARD FUSE) 7 1/2 HP AT 240 VAC 3 PHASE (TIME DELAY FUSE) POWER RATING 3 POLE(S) CARTRIDGE, CLASS H, TIME DELAY FUSE TYPE SOLID NEUTRAL TYPE 240 V AC VOLTAGE RATING 250 V DC VOLTAGE RATING FUSIBLE FUSE PROVISION APPLICABLE STANDARD NEMA KS-1 DH MODEL
  • HEAVY DUTY SAFETY TYPE
  • 8-1/8 INCH W X 10 INCH D X 17-7/8 INCH H SIZE
  • 304 STAINLESS STEEL ENCLOSURE MATERIAL
  • 4 WIRE(S)
  • UL APPROVAL
  • NEMA 4X ENCLOSURE
  • 30 AMPERE CURRENT RATING
  • 3 HP AT 240 VAC 3 PHASE (STANDARD FUSE)
  • 7 1/2 HP AT 240 VAC 3 PHASE (TIME DELAY FUSE) POWER RATING
  • 3 POLE(S)
  • CARTRIDGE, CLASS H, TIME DELAY FUSE TYPE
  • SOLID NEUTRAL TYPE
  • 240 V AC VOLTAGE RATING
  • 250 V DC VOLTAGE RATING
  • FUSIBLE FUSE PROVISION
  • APPLICABLE STANDARD NEMA KS-1
  • DH MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Disconnect Switches
Product Number DH321NWK
Product Name Single Throw Safety/Disconnect Switch
Type Fusible
Power AC; DC
Current Rating 30 amps
Operating Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Fusible Disconnect Switches - VPS -  - VICFUSE
Specs
Type Fusible
Current Rating 160 to 1600 amps
Operating Voltage 690 to 1200 volts
View Details
Isolator Switches - 1369411 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power AC
Phase Three Phase
Poles 3P; 3
View Details
Disconnect Switch - 1494U-D60 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Current Rating 60 amps
View Details