Fuse HRC 125A 415V Bolt Tap 31 X 112mm Product overview: DEO125 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125A, 415V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 125A, 415V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-DEO125 can be used for catalog matching and distributor lookup.
125A 415V AC DC Fuse Cartridge Bolt Mount
Eaton DEO125 British Standard Fuse
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 139-DEO125 | DEO125-ND | 139956 |
| Product Name | 125A 415V Circuit Protection Fuse | Electrical, Specialty Fuses | Tag Fuses |
| Approvals / Standards | RoHS | RoHS | IEC |
| Rated Voltage | 415 volts | ||
| Rated Current | 125 amps | 125 amps |