The D3PR5A is a latching-style, plug-in general purpose relay with a DPDT contact configuration, designed for DIN rail or panel mounting. It operates with a 120 Vac or 110/125 Vdc coil voltage, with a coil resistance of 10,000 ohms at 120 Vac and 9,000 ohms at 110/125 Vdc. The relay is rated for a maximum switching current of 16 A, as specified for the D3PR series. Its contacts are rated for 277 VAC and 28 VDC switching. The relay has a plain cover and is compatible with standard socket mountings. Dimensions and mounting details are consistent with the D3PR series design, which supports either standard or full-featured styles.
RELAY, DPDT, 277VAC, 28VDC, 16A, SOCKET; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:16A; Product Range:D3PR Series; Relay Mounting:Socket; Coil Type:Latching Dual Coil; Contact Voltage VAC:277VAC
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 46K6049 |
| Product Name | Relay, Dpdt, 277Vac, 28Vdc, 16A, Socket; Contact Configuration Eaton Cutler Hammer |
| Features | Latching |