Eaton Corporation SMD 20.15uH 1.5A Inductor and Choke CTX20-3P-R

Description
SMD Power Inductor 20.15uH 1.5A 20% Ferrite Core Product overview: CTX20-3P-R from Eaton is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20.15uH, 1.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 20.15uH, 1.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CTX20-3P-R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Power Inductor 20.15uH 1.5A 20% Ferrite Core Product overview: CTX20-3P-R from Eaton is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20.15uH, 1.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 20.15uH, 1.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CTX20-3P-R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 20.15uH 1.5A Inductor and Choke - 71-CTX20-3P-R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 20.15uH 1.5A Inductor and Choke
71-CTX20-3P-R
SMD 20.15uH 1.5A Inductor and Choke 71-CTX20-3P-R
SMD Power Inductor 20.15uH 1.5A 20% Ferrite Core Product overview: CTX20-3P-R from Eaton is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20.15uH, 1.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 20.15uH, 1.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CTX20-3P-R can be used for catalog matching and distributor lookup.

SMD Power Inductor 20.15uH 1.5A 20% Ferrite Core Product overview: CTX20-3P-R from Eaton is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20.15uH, 1.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 20.15uH, 1.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CTX20-3P-R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Inductor - CTX20-3P-R - Richardson RFPD
Downers Grove, IL, United States
Power Inductor
CTX20-3P-R
Power Inductor CTX20-3P-R
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Arrays, Signal Transformers
1208714-CTX20-3P-R
Inductors, Coils, Chokes - Arrays, Signal Transformers 1208714-CTX20-3P-R
Win Source Part Number: 1208714-CTX20-3P-R Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: Econo-Pac™ Package: Tape & Reel (TR) Shielding: Unshielded Standard Package: 800 Mounting: SMD (SMT) Tolerance: ±20% Height: 0.190" (4.83mm) Number of Coils: 2 Inductance - Connected In Series: 80.59 µH Inductance - Connected In Parallel: 20.15 µH Current Rating - Parallel: 1.5 A Current Rating - Series: 750 mA DC Resistance (DCR) - Parallel: 111mOhm Max DC Resistance (DCR) - Series: 443mOhm Max Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.550" L x 0.550" W (13.97mm x 13.97mm) Alternative Parts (Cross-Reference): CTX20-3P-R.; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.50.4000 Mfr: Eaton - Electronics Division Other Names: CTX20-3P-ND,Q2850704 B,CTX20-3P

Win Source Part Number: 1208714-CTX20-3P-R
Category: Inductors, Coils, Chokes>Arrays, Signal Transformers
Series: Econo-Pac™
Package: Tape & Reel (TR)
Shielding: Unshielded
Standard Package: 800
Mounting: SMD (SMT)
Tolerance: ±20%
Height: 0.190" (4.83mm)
Number of Coils: 2
Inductance - Connected In Series: 80.59 µH
Inductance - Connected In Parallel: 20.15 µH
Current Rating - Parallel: 1.5 A
Current Rating - Series: 750 mA
DC Resistance (DCR) - Parallel: 111mOhm Max
DC Resistance (DCR) - Series: 443mOhm Max
Package / Case: Nonstandard
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.550" L x 0.550" W (13.97mm x 13.97mm)
Alternative Parts (Cross-Reference): CTX20-3P-R.;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.50.4000
Mfr: Eaton - Electronics Division
Other Names: CTX20-3P-ND,Q2850704B,CTX20-3P

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Richardson RFPD Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CTX20-3P-R CTX20-3P-R 1208714-CTX20-3P-R
Product Name SMD 20.15uH 1.5A Inductor and Choke Power Inductor Inductors, Coils, Chokes - Arrays, Signal Transformers
Core Material Ferrite
Inductance Range 20.15 microH
Inductance Tolerance 20 (+/- %)
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP1JFTTD121PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.1000 ohms
Rated DC Current 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-1R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2124JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Application RF Choke
View Details