Finish your sensor installation with high performance Connector Cables from Eaton's Cutler-Hammer. Our standard line includes a wide variety of single- and double-connector cables, as well as an assortment of multi-connector blocks for consolidating the wiring of up to 8 sensors into a single cable. We also offer a line of OEM-style micro-connector cables that are ideal for high volume needs.
Approvals
CORDSET,DC,RA,4P 4W,5M,YEL
| Eaton Corporation - Sensors | DigiKey | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | CSDR4A4CY2205 | 5730-CSDR4A4CY2205-ND |
| Product Name | Single Connector Cable | Circular Cable Assemblies |
| Application | Instrumentation and Control; Sensors | |
| Product Type | Micro | |
| Cable Length | 16.4 ft (50 dm) | 16.4 ft (49.99 dm) |
| Connector Type | UNF Micro |