400µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1.7A DCR 53mOhm (Typ)
400µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1.7A DCR 53mOhm (Typ)
400µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1.7A DCR 53mOhm (Typ)
2-Line SMD EMI/RFI Power Line Filter, 1.7A, 400uH, Ferrite Product overview: CMS3-9-R from Eaton is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.7A, 400uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.7A, 400uH, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-CMS3-9-R can be used for catalog matching and distributor lookup.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Manufacturer: Eaton Bussmann
Win Source Part Number: 915636-CMS3-9-R
Series: CMS
Operating Temperature Range: -40°C ~ 160°C
Features: 2 Line Common Mode Choke Surface Mount 1.7A DCR 53mOhm (Typ)
Package: Horizontal, 4 PC Pad
Package: Reel - TR
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8548.90.0100
Other Part Number: CMS3-9-R-ND, CMS3-9-ND, 283-4057-6, CMS39R, 283-4057-1, 283-4057-2, CMS3-9
| DigiKey | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 283-4057-2-ND | 839-CMS3-9-R | CMS3-9-R | 915636-CMS3-9-R |
| Product Name | Common Mode Chokes | SMD 1.7A 400uH Inductor and Choke | Power Inductor | Common Mode Chokes - CMS3-9-R |
| Operating Temperature | -40 to 160 C (-40 to 320 F) | -40 to 160 C (-40 to 320 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | ||
| Application | Common Mode Choke; RF Choke | RF Choke | ||
| DCR | 0.0530 ohms | |||
| Rated DC Current | 1700 milliamps |