Eaton Corporation Standard Inductor, 270Uh, 1.6A; Dc Current Rating Eaton Coiltronics CMS2-7-R

Description
STANDARD INDUCTOR, 270UH, 1.6A; DC Current Rating:1.6A; Inductance:270µH; Product Range:CMS Series; Impedance:-; Inductor Case / Package:-; Product Length:8.89mm; Product Width:8.89mm; Product Height:6mm; Qualification:- RoHS Compliant: Yes
Description
STANDARD INDUCTOR, 270UH, 1.6A; DC Current Rating:1.6A; Inductance:270µH; Product Range:CMS Series; Impedance:-; Inductor Case / Package:-; Product Length:8.89mm; Product Width:8.89mm; Product Height:6mm; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standard Inductor, 270Uh, 1.6A; Dc Current Rating Eaton Coiltronics - 52K9532 - Newark, An Avnet Company
Chicago, IL, United States
Standard Inductor, 270Uh, 1.6A; Dc Current Rating Eaton Coiltronics
52K9532
Standard Inductor, 270Uh, 1.6A; Dc Current Rating Eaton Coiltronics 52K9532
STANDARD INDUCTOR, 270UH, 1.6A; DC Current Rating:1.6A; Inductance:270µH; Product Range:CMS Series; Impedance:-; Inductor Case / Package:-; Product Length:8.89mm; Product Width:8.89mm; Product Height:6mm; Qualification:- RoHS Compliant: Yes

STANDARD INDUCTOR, 270UH, 1.6A; DC Current Rating:1.6A; Inductance:270µH; Product Range:CMS Series; Impedance:-; Inductor Case / Package:-; Product Length:8.89mm; Product Width:8.89mm; Product Height:6mm; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 52K9532
Product Name Standard Inductor, 270Uh, 1.6A; Dc Current Rating Eaton Coiltronics
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF1USB3S/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP5_2-1-2
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
Power Line Filter Modules - 486-3-123-524-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers
CJ5100 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details