Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
230µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1.85A DCR 44mOhm (Typ)
230µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1.85A DCR 44mOhm (Typ)
230µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1.85A DCR 44mOhm (Typ)
| Richardson RFPD | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | CMS2-6-R | 283-4053-6-ND |
| Product Name | Power Inductor | Common Mode Chokes |
| Operating Temperature | -40 to 160 C (-40 to 320 F) | |
| Mounting Option | Surface Mount Technology | |
| Application | Common Mode Choke; RF Choke |