Single Phase EMI Filter, ROHS COMPLIANT PACKAGE-4 Product overview: CMS2-3-R from Eaton is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-CMS2-3-R can be used for catalog matching and distributor lookup.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
57µH @ 100kHz 2 Line Common Mode Choke Surface Mount 3.6A DCR 12mOhm (Typ)
57µH @ 100kHz 2 Line Common Mode Choke Surface Mount 3.6A DCR 12mOhm (Typ)
57µH @ 100kHz 2 Line Common Mode Choke Surface Mount 3.6A DCR 12mOhm (Typ)
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 839-CMS2-3-R | CMS2-3-R | 283-5194-1-ND |
| Product Name | Inductor and Choke | Power Inductor | Common Mode Chokes |
| Core Material | Ferrite | ||
| Inductance Range | 57 microH | ||
| Standards and Certifications | RoHS | ||
| Operating Temperature | -40 to 160 C (-40 to 320 F) | ||
| Mounting Option | Surface Mount Technology |