Souriau Contact; Product Range Souriau-Sunbank/eaton CM10PS10MQ

Description
CONTACT; Product Range:Souriau Clipper Series; Contact Gender:Pin; Contact Termination Type:Solder; Wire Size AWG Max:-; Wire Size AWG Min:18AWG; For Use With:Clipper Series Industrial Plastic Circular Connectors; Contact Size:20 RoHS Compliant: Yes
Datasheet
Description
CONTACT; Product Range:Souriau Clipper Series; Contact Gender:Pin; Contact Termination Type:Solder; Wire Size AWG Max:-; Wire Size AWG Min:18AWG; For Use With:Clipper Series Industrial Plastic Circular Connectors; Contact Size:20 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact; Product Range Souriau-Sunbank/eaton - 18C3151 - Newark, An Avnet Company
Chicago, IL, United States
Contact; Product Range Souriau-Sunbank/eaton
18C3151
Contact; Product Range Souriau-Sunbank/eaton 18C3151
CONTACT; Product Range:Souriau Clipper Series; Contact Gender:Pin; Contact Termination Type:Solder; Wire Size AWG Max:-; Wire Size AWG Min:18AWG; For Use With:Clipper Series Industrial Plastic Circular Connectors; Contact Size:20 RoHS Compliant: Yes

CONTACT; Product Range:Souriau Clipper Series; Contact Gender:Pin; Contact Termination Type:Solder; Wire Size AWG Max:-; Wire Size AWG Min:18AWG; For Use With:Clipper Series Industrial Plastic Circular Connectors; Contact Size:20 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 18C3151
Product Name Contact; Product Range Souriau-Sunbank/eaton
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SNG-0010 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
OD / Width 0.0390 inch (0.9906 mm)
View Details
NCM Cathode Material -  - Shandong Goldencell Electronics Technology Co., Ltd.
Shandong Goldencell Electronics Technology Co., Ltd.
Specs
Type Cathode / Cathode Material
Applications Battery or Fuel Cell
View Details