9 Position Circular Connector Receptacle Housing Panel Mount
ClLIPPER 9C 9#16 PIN RECP
Souriau Sunbank by Eaton CL1M2101
SLD RECPT. SHELL 2POS.9M SHELL SZ 2
ClLIPPER 9C 9#16 PIN RECP
CIRCULAR CONN, RCPT, 9POS, PANEL; Product Range:Souriau Clipper Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | RS Components, Ltd. | Heilind Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SOU1952-ND | CL1M2101 | 1753597 | CL1M2101 | Souriau CL1M2101 | 91H4202 |
| Product Name | Circular Connector Housings | Industrial Circular Connectors | Connectors Circular, Industrial - Plastic | Circular Conn, Rcpt, 9Pos, Panel; Product Range Souriau-Sunbank/eaton | ||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Mounting | Panel Mount | Flange mount | ||||
| Gender | Male / Plug | Female / Jack |