Souriau Circular Connector Housings CL1F3203

Description
CLIPPER SZ 3 31#20 SEALD PLUG
Request a Quote Datasheet
Description
CLIPPER SZ 3 31#20 SEALD PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Souriau CL1F3203 - PEI-Genesis
Philadelphia, PA, United States
CLIPPER SZ 3 31#20 SEALD PLUG

CLIPPER SZ 3 31#20 SEALD PLUG

Buy Now
Circular Connector Housings - SOU1947-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
SOU1947-ND
Circular Connector Housings SOU1947-ND
31 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

31 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

Buy Now Datasheet
Circular Connector Rcpt, Size 3, 31Pos, Cable; Product Range Souriau-Sunbank/eaton - 18C3115 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt, Size 3, 31Pos, Cable; Product Range Souriau-Sunbank/eaton
18C3115
Circular Connector Rcpt, Size 3, 31Pos, Cable; Product Range Souriau-Sunbank/eaton 18C3115
CIRCULAR CONNECTOR RCPT, SIZE 3, 31POS, CABLE; Product Range:Souriau Clipper Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:31Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:Copper RoHS Compliant: Yes

CIRCULAR CONNECTOR RCPT, SIZE 3, 31POS, CABLE; Product Range:Souriau Clipper Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:31Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site
Clipper Sz 3 31#20 Seald Plug Souriau-Sunbank/eaton - 04AK5891 - Newark, An Avnet Company
Chicago, IL, United States
Clipper Sz 3 31#20 Seald Plug Souriau-Sunbank/eaton
04AK5891
Clipper Sz 3 31#20 Seald Plug Souriau-Sunbank/eaton 04AK5891
CLIPPER SZ 3 31#20 SEALD PLUG

CLIPPER SZ 3 31#20 SEALD PLUG

Supplier's Site

Technical Specifications

  PEI-Genesis DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Souriau CL1F3203 SOU1947-ND 18C3115 04AK5891
Product Name Circular Connector Housings Circular Connector Rcpt, Size 3, 31Pos, Cable; Product Range Souriau-Sunbank/eaton Clipper Sz 3 31#20 Seald Plug Souriau-Sunbank/eaton
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL2G-M - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Expansion Headers Kit (soldered) - AS-ACC-SHORTARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Wiring block - EBF028 - ifm efector inc.
ifm efector inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 50 to 60 volts
Current Rating 12.0 amps
View Details