Souriau Circular Connector Housings CL1F2203

Description
14 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Request a Quote Datasheet
Description
14 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - CL1F2203-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
CL1F2203-ND
Circular Connector Housings CL1F2203-ND
14 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

14 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

Buy Now Datasheet
Circular Connector Rcpt, Size 2, 14Pos, Cable; Product Range Souriau-Sunbank/eaton - 18C3111 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt, Size 2, 14Pos, Cable; Product Range Souriau-Sunbank/eaton
18C3111
Circular Connector Rcpt, Size 2, 14Pos, Cable; Product Range Souriau-Sunbank/eaton 18C3111
CIRCULAR CONNECTOR RCPT, SIZE 2, 14POS, CABLE; Product Range:Souriau Clipper Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:14Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:Copper RoHS Compliant: Yes

CIRCULAR CONNECTOR RCPT, SIZE 2, 14POS, CABLE; Product Range:Souriau Clipper Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:14Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number CL1F2203-ND 18C3111
Product Name Circular Connector Housings Circular Connector Rcpt, Size 2, 14Pos, Cable; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-4281-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
“N Series, Female to Female, Adapter - 9312 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details