Souriau Cable Clamp, Size 1; Connector Shell Size Souriau-Sunbank/eaton CL101030

Description
CABLE CLAMP, SIZE 1; Connector Shell Size:1; Cable Diameter Max:-; Strain Relief Material:-; Product Range:Souriau Clipper Series; For Use With:Souriau Clipper Series Industrial Plastic Connectors RoHS Compliant: Yes
Datasheet
Description
CABLE CLAMP, SIZE 1; Connector Shell Size:1; Cable Diameter Max:-; Strain Relief Material:-; Product Range:Souriau Clipper Series; For Use With:Souriau Clipper Series Industrial Plastic Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, Size 1; Connector Shell Size Souriau-Sunbank/eaton - 07H2034 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Size 1; Connector Shell Size Souriau-Sunbank/eaton
07H2034
Cable Clamp, Size 1; Connector Shell Size Souriau-Sunbank/eaton 07H2034
CABLE CLAMP, SIZE 1; Connector Shell Size:1; Cable Diameter Max:-; Strain Relief Material:-; Product Range:Souriau Clipper Series; For Use With:Souriau Clipper Series Industrial Plastic Connectors RoHS Compliant: Yes

CABLE CLAMP, SIZE 1; Connector Shell Size:1; Cable Diameter Max:-; Strain Relief Material:-; Product Range:Souriau Clipper Series; For Use With:Souriau Clipper Series Industrial Plastic Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 07H2034
Product Name Cable Clamp, Size 1; Connector Shell Size Souriau-Sunbank/eaton
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Metric; M 16 x 1.5; 22 mm; 39 mm; 16 mm; Polyamide 6; Neoprene - 70074559 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 0.630 inch (16 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Connector Strain Relief - 5745653-4 - TE Connectivity
Specs
Material Zinc Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
90º Liquid Tight Strain Relief Snap Elbow with Dome Nut - 85822720 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.079 to 0.236 inch (2 to 6 mm)
View Details