Eaton Corporation Non Interchangeable Trip Breaker CKDB3400FT33W

Description
ELECTRONIC, MOLDED CASE TYPE 5.5 INCH W X 4.1 INCH D X 10.13 INCH H SIZE 600 MAX. AC VOLTAGE RATING 240/480/600 VAC AT 50/60 HZ (UL 489/CSA/NEMA) VOLTAGE RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC (UL 489/CSA/NEMA) INTERRUPTING RATING 400 AMPERE AT 40 DEG C CURRENT RATING 3 POLE(S) NOT INCLUDED TERMINAL TYPE K FRAME TYPE TRIP TYPE DIGITRIP RMS 310 ELECTRONIC TRIP LS MAXIMUM AC VOLTAGE RATING - UOM V CKDB MODEL
Datasheet
Description
ELECTRONIC, MOLDED CASE TYPE 5.5 INCH W X 4.1 INCH D X 10.13 INCH H SIZE 600 MAX. AC VOLTAGE RATING 240/480/600 VAC AT 50/60 HZ (UL 489/CSA/NEMA) VOLTAGE RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC (UL 489/CSA/NEMA) INTERRUPTING RATING 400 AMPERE AT 40 DEG C CURRENT RATING 3 POLE(S) NOT INCLUDED TERMINAL TYPE K FRAME TYPE TRIP TYPE DIGITRIP RMS 310 ELECTRONIC TRIP LS MAXIMUM AC VOLTAGE RATING - UOM V CKDB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Interchangeable Trip Breaker - CKDB3400FT33W - Eaton Corporation
Cleveland, OH, USA
Non Interchangeable Trip Breaker
CKDB3400FT33W
Non Interchangeable Trip Breaker CKDB3400FT33W
ELECTRONIC, MOLDED CASE TYPE 5.5 INCH W X 4.1 INCH D X 10.13 INCH H SIZE 600 MAX. AC VOLTAGE RATING 240/480/600 VAC AT 50/60 HZ (UL 489/CSA/NEMA) VOLTAGE RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC (UL 489/CSA/NEMA) INTERRUPTING RATING 400 AMPERE AT 40 DEG C CURRENT RATING 3 POLE(S) NOT INCLUDED TERMINAL TYPE K FRAME TYPE TRIP TYPE DIGITRIP RMS 310 ELECTRONIC TRIP LS MAXIMUM AC VOLTAGE RATING - UOM V CKDB MODEL
  • ELECTRONIC, MOLDED CASE TYPE
  • 5.5 INCH W X 4.1 INCH D X 10.13 INCH H SIZE
  • 600 MAX. AC VOLTAGE RATING
  • 240/480/600 VAC AT 50/60 HZ (UL 489/CSA/NEMA) VOLTAGE RATING
  • 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC (UL 489/CSA/NEMA) INTERRUPTING RATING
  • 400 AMPERE AT 40 DEG C CURRENT RATING
  • 3 POLE(S)
  • NOT INCLUDED TERMINAL TYPE
  • K FRAME TYPE
  • TRIP TYPE DIGITRIP RMS 310 ELECTRONIC TRIP LS
  • MAXIMUM AC VOLTAGE RATING - UOM V
  • CKDB MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Circuit Breakers
Product Number CKDB3400FT33W
Product Name Non Interchangeable Trip Breaker
Rated AC Voltage 240 to 600 volts
Rated Current 400 amps
Rated Breaking Capacity 25000 to 65000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breaker - 82910081 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 15 amps
Approvals / Ratings CE
View Details
Circuit Breakers - 4-1393247-1 - TE Connectivity
Specs
Rated Current 40 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
3 suppliers