Eaton Corporation Standard Small Frame Breaker CHT1520

Description
LOAD CENTER USED ON 14 TO 8 AWG (ALUMINUM/COPPER) WIRE SIZE 120/240 VAC VOLTAGE RATING PLUG ON MOUNTING 10000 AMPERE INTERRUPTING RATING 15 TO 20 AMPERE CURRENT RATING 1 POLE(S)
Datasheet
Description
LOAD CENTER USED ON 14 TO 8 AWG (ALUMINUM/COPPER) WIRE SIZE 120/240 VAC VOLTAGE RATING PLUG ON MOUNTING 10000 AMPERE INTERRUPTING RATING 15 TO 20 AMPERE CURRENT RATING 1 POLE(S)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Small Frame Breaker - CHT1520 - Eaton Corporation
Cleveland, OH, USA
Standard Small Frame Breaker
CHT1520
Standard Small Frame Breaker CHT1520
LOAD CENTER USED ON 14 TO 8 AWG (ALUMINUM/COPPER) WIRE SIZE 120/240 VAC VOLTAGE RATING PLUG ON MOUNTING 10000 AMPERE INTERRUPTING RATING 15 TO 20 AMPERE CURRENT RATING 1 POLE(S)
  • LOAD CENTER USED ON
  • 14 TO 8 AWG (ALUMINUM/COPPER) WIRE SIZE
  • 120/240 VAC VOLTAGE RATING
  • PLUG ON MOUNTING
  • 10000 AMPERE INTERRUPTING RATING
  • 15 TO 20 AMPERE CURRENT RATING
  • 1 POLE(S)
Supplier's Site Datasheet
Load Center/Panel Board - 4690253 - Radwell International
Willingboro, NJ, United States
Load Center/Panel Board
4690253
Load Center/Panel Board 4690253
CIRCUIT BREAKER TWIN, 15/20AMP, 1POLE, 120/240VAC. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER TWIN, 15/20AMP, 1POLE, 120/240VAC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Eaton Corporation Radwell International
Product Category Circuit Breakers Circuit Breakers
Product Number CHT1520 4690253
Product Name Standard Small Frame Breaker Load Center/Panel Board
Rated AC Voltage 120 to 240 volts
Rated Current 15 to 20 amps
Rated Breaking Capacity 10000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-3205-ND - DigiKey
Specs
Rated Current 10 amps
Trip System Type Thermal
Features Trip Indicator
View Details
Single Pole Supplementary B-Trip Circuit Breakers - 1BU15R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 15 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers
Electronic circuit breaker - 787-1664/006-1000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
140G 125A G Frame Molded Case Ckt-BKR - 140G-G2C3-C40-KA - Allen-Bradley / Rockwell Automation
Specs
Features Molded Case Circuit Breaker
View Details