Eaton Corporation Special Application Breaker CHP115GF

Description
THERMAL MAGNETIC TYPE 3/4 INCH W SIZE LOAD CENTER USED ON 14 TO 6 AWG (ALUMINUM/COPPER) WIRE SIZE UL 489, CSA APPROVAL 120 VAC VOLTAGE RATING PLUG ON MOUNTING 10000 AMPERE INTERRUPTING RATING 15 AMPERE CURRENT RATING BOX LUG TERMINAL TYPE 1 POLES APPLICABLE STANDARD NEMA WITH GFCI CHP MODEL
Datasheet
Description
THERMAL MAGNETIC TYPE 3/4 INCH W SIZE LOAD CENTER USED ON 14 TO 6 AWG (ALUMINUM/COPPER) WIRE SIZE UL 489, CSA APPROVAL 120 VAC VOLTAGE RATING PLUG ON MOUNTING 10000 AMPERE INTERRUPTING RATING 15 AMPERE CURRENT RATING BOX LUG TERMINAL TYPE 1 POLES APPLICABLE STANDARD NEMA WITH GFCI CHP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Special Application Breaker - CHP115GF - Eaton Corporation
Cleveland, OH, USA
Special Application Breaker
CHP115GF
Special Application Breaker CHP115GF
THERMAL MAGNETIC TYPE 3/4 INCH W SIZE LOAD CENTER USED ON 14 TO 6 AWG (ALUMINUM/COPPER) WIRE SIZE UL 489, CSA APPROVAL 120 VAC VOLTAGE RATING PLUG ON MOUNTING 10000 AMPERE INTERRUPTING RATING 15 AMPERE CURRENT RATING BOX LUG TERMINAL TYPE 1 POLES APPLICABLE STANDARD NEMA WITH GFCI CHP MODEL
  • THERMAL MAGNETIC TYPE
  • 3/4 INCH W SIZE
  • LOAD CENTER USED ON
  • 14 TO 6 AWG (ALUMINUM/COPPER) WIRE SIZE
  • UL 489, CSA APPROVAL
  • 120 VAC VOLTAGE RATING
  • PLUG ON MOUNTING
  • 10000 AMPERE INTERRUPTING RATING
  • 15 AMPERE CURRENT RATING
  • BOX LUG TERMINAL TYPE
  • 1 POLES
  • APPLICABLE STANDARD NEMA
  • WITH GFCI
  • CHP MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Circuit Breakers
Product Number CHP115GF
Product Name Special Application Breaker
Rated AC Voltage 120 volts
Rated Current 15 amps
Rated Breaking Capacity 10000 amps
Trip System Type Thermal Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

10A Circuit Breaker - 82910090 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Single Pole D-Trip Supplementary Circuit Breakers - 1D60UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 60 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers