CHM1DCU is a 1-pole, DC-rated fuse holder designed for use with 1000 Vdc photovoltaic systems and rated for 30 A, with a short-circuit current rating of 33 kA DC. It is UL Listed, conforms to IEC 60269-2, and mounts on 35 mm DIN rail. The holder supports wire sizes from #18 to #4 (0.8 mm² to 21.1 mm²) with solid, stranded, or fine stranded conductors, and features terminal screws with standard phil-slot or optional hex-head configuration. It has IP20 finger-safe construction, operates from -20°C to 120°C, and meets UL 94V0 flammability requirements.
MODULAR FUSE HOLDER 1000V 1P Product overview: CHM1DCU from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1000V, Circuit Protection Fuse, Fuseholders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 140-CHM1DCU can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 140-CHM1DCU |
| Product Name | 1000V Circuit Protection Fuse |
| Mounting | DIN Rail |