Eaton Corporation Standard Small Frame Breaker CHH3150H2X

Description
37MM/37SS SERIES MODULAR METER STACK USED ON 208 VAC STAR/120 VAC VOLTAGE RATING BOLT ON MOUNTING 25 KILOAMPERE INTERRUPTING RATING 150 AMPERE CURRENT RATING 3 POLE(S)
Datasheet
Description
37MM/37SS SERIES MODULAR METER STACK USED ON 208 VAC STAR/120 VAC VOLTAGE RATING BOLT ON MOUNTING 25 KILOAMPERE INTERRUPTING RATING 150 AMPERE CURRENT RATING 3 POLE(S)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Small Frame Breaker - CHH3150H2X - Eaton Corporation
Cleveland, OH, USA
Standard Small Frame Breaker
CHH3150H2X
Standard Small Frame Breaker CHH3150H2X
37MM/37SS SERIES MODULAR METER STACK USED ON 208 VAC STAR/120 VAC VOLTAGE RATING BOLT ON MOUNTING 25 KILOAMPERE INTERRUPTING RATING 150 AMPERE CURRENT RATING 3 POLE(S)
  • 37MM/37SS SERIES MODULAR METER STACK USED ON
  • 208 VAC STAR/120 VAC VOLTAGE RATING
  • BOLT ON MOUNTING
  • 25 KILOAMPERE INTERRUPTING RATING
  • 150 AMPERE CURRENT RATING
  • 3 POLE(S)
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Circuit Breakers
Product Number CHH3150H2X
Product Name Standard Small Frame Breaker
Rated AC Voltage 120 to 208 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 209-1-1REC4-52-2-8M-10-H-ND - DigiKey
Specs
Rated Current 10 amps
Trip System Type Magnetic Hydraulic
Mounting Style Plug-in
View Details
2 suppliers
Single Pole B-Trip Manual Motor Controllers Circuit Breakers - 1B6UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 6 amps
View Details
5 suppliers
MCBs - 1444734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 415 volts
Rated Current 32 amps
Rated Breaking Capacity 10000 amps
View Details