Eaton Corporation Fuse Holders CHCC1DU

Description
Eaton CHCC1DU Fuse Holder
Request a Quote Datasheet
Description
Eaton CHCC1DU Fuse Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holders - 8495774 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Holders
8495774
Fuse Holders 8495774
Eaton CHCC1DU Fuse Holder

Eaton CHCC1DU Fuse Holder

Supplier's Site
Fuseholders - 283-3492-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
283-3492-ND
Fuseholders 283-3492-ND
Fuse Holder 30A 600V 1 Circuit Cartridge DIN Rail

Fuse Holder 30A 600V 1 Circuit Cartridge DIN Rail

Buy Now Datasheet
Fuseholder, 1 pole, 30 A, 600V UL modular for 10x38 class CC fuse-link - 70150778 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuseholder, 1 pole, 30 A, 600V UL modular for 10x38 class CC fuse-link
70150778
Fuseholder, 1 pole, 30 A, 600V UL modular for 10x38 class CC fuse-link 70150778
Fuseholder, 1 pole, 30 A, 600V UL modular for 10x38 class CC fuse-link

Fuseholder, 1 pole, 30 A, 600V UL modular for 10x38 class CC fuse-link

Supplier's Site
Din Rail Fuse Holder, 30A, 600Vac, Screw; Fuse Holder Type Eaton Bussmann - 75T3932 - Newark, An Avnet Company
Chicago, IL, United States
Din Rail Fuse Holder, 30A, 600Vac, Screw; Fuse Holder Type Eaton Bussmann
75T3932
Din Rail Fuse Holder, 30A, 600Vac, Screw; Fuse Holder Type Eaton Bussmann 75T3932
DIN RAIL FUSE HOLDER, 30A, 600VAC, SCREW; Fuse Holder Type:DIN Rail Mount Fuse Holder; Fuse Current:30A; Fuse Size Held:Class CC; Holder Terminals:Screw; No. of Fuses:1Fuses; Product Range:CH Series; Voltage Rating VAC:600V RoHS Compliant: Yes

DIN RAIL FUSE HOLDER, 30A, 600VAC, SCREW; Fuse Holder Type:DIN Rail Mount Fuse Holder; Fuse Current:30A; Fuse Size Held:Class CC; Holder Terminals:Screw; No. of Fuses:1Fuses; Product Range:CH Series; Voltage Rating VAC:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders Fuse Holders
Product Number 8495774 283-3492-ND 70150778 75T3932
Product Name Fuse Holders Fuseholders Fuseholder, 1 pole, 30 A, 600V UL modular for 10x38 class CC fuse-link Din Rail Fuse Holder, 30A, 600Vac, Screw; Fuse Holder Type Eaton Bussmann
Rated Operating Voltage 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 486-7127-ND - DigiKey
Specs
Rated Operating Voltage 250 volts
Mounting Panel Mount
View Details
Snap in PC Fuse Clip w/o Orientation Leg - 3512 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
2 suppliers
Fuse Holders - V-14D Shocksafe -  - VICFUSE
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
Approvals / Ratings UL; CSA
View Details