Eaton Corporation Standard Small Frame Breaker CH315ST

Description
COMMON TRIP, THERMAL MAGNETIC TYPE LOAD CENTER USED ON UL 489, CSA APPROVAL 240 VAC VOLTAGE RATING PLUG ON MOUNTING 10000 AMPERE INTERRUPTING RATING 15 AMPERE CURRENT RATING 3 POLE(S) REQUIRE ONE ADDITIONAL POLE SPACE CH MODEL
Datasheet
Description
COMMON TRIP, THERMAL MAGNETIC TYPE LOAD CENTER USED ON UL 489, CSA APPROVAL 240 VAC VOLTAGE RATING PLUG ON MOUNTING 10000 AMPERE INTERRUPTING RATING 15 AMPERE CURRENT RATING 3 POLE(S) REQUIRE ONE ADDITIONAL POLE SPACE CH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Small Frame Breaker - CH315ST - Eaton Corporation
Cleveland, OH, USA
Standard Small Frame Breaker
CH315ST
Standard Small Frame Breaker CH315ST
COMMON TRIP, THERMAL MAGNETIC TYPE LOAD CENTER USED ON UL 489, CSA APPROVAL 240 VAC VOLTAGE RATING PLUG ON MOUNTING 10000 AMPERE INTERRUPTING RATING 15 AMPERE CURRENT RATING 3 POLE(S) REQUIRE ONE ADDITIONAL POLE SPACE CH MODEL
  • COMMON TRIP, THERMAL MAGNETIC TYPE
  • LOAD CENTER USED ON
  • UL 489, CSA APPROVAL
  • 240 VAC VOLTAGE RATING
  • PLUG ON MOUNTING
  • 10000 AMPERE INTERRUPTING RATING
  • 15 AMPERE CURRENT RATING
  • 3 POLE(S)
  • REQUIRE ONE ADDITIONAL POLE SPACE
  • CH MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Circuit Breakers
Product Number CH315ST
Product Name Standard Small Frame Breaker
Rated AC Voltage 240 volts
Rated Current 15 amps
Rated Breaking Capacity 10000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - A-0709R -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 24 volts
Rated Current 3 to 20 amps
View Details
Circuit Breakers - TA45-A321M100C0-ND - DigiKey
Specs
Rated Current 10 amps
Trip System Type Thermal
Features Trip Indicator
View Details
QLB Series Thermal Circuit Breaker, 15A - QLB-153-11B3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 15 amps
Trip System Type Thermal
View Details
2 suppliers
Single Pole D-Trip Supplementary Circuit Breakers - 1D63UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 63 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers