COMMON TRIP, THERMAL MAGNETIC TYPE
LOADCENTER USED ON
14 TO 6 AWG (ALUMINUM/COPPER) WIRE SIZE
UL 489, CSA APPROVAL
120/240 VAC VOLTAGE RATING
PLUG ON MOUNTING
10000 AMPERE INTERRUPTING RATING
45 AMPERE CURRENT RATING
2 POLE(S)
5 MILLIAMPERE TRIP SENSITIVITY
CH MODEL
Eaton Corporation
Done
Datasheet
Description
COMMON TRIP, THERMAL MAGNETIC TYPE
LOADCENTER USED ON
14 TO 6 AWG (ALUMINUM/COPPER) WIRE SIZE
UL 489, CSA APPROVAL
120/240 VAC VOLTAGE RATING
PLUG ON MOUNTING
10000 AMPERE INTERRUPTING RATING
45 AMPERE CURRENT RATING
2 POLE(S)
5 MILLIAMPERE TRIP SENSITIVITY
CH MODEL
COMMON TRIP, THERMAL MAGNETIC TYPE
LOADCENTER USED ON
14 TO 6 AWG (ALUMINUM/COPPER) WIRE SIZE
UL 489, CSA APPROVAL
120/240 VAC VOLTAGE RATING
PLUG ON MOUNTING
10000 AMPERE INTERRUPTING RATING
45 AMPERE CURRENT RATING
2 POLE(S)
5 MILLIAMPERE TRIP SENSITIVITY
CH MODEL