Eaton Corporation Special Application Breaker CH220HID

Description
THERMAL MAGNETIC TYPE 1-1/2 INCH W SIZE LOAD CENTER USED ON 14 TO 8 AWG (ALUMINUM/COPPER) WIRE SIZE UL 489, CSA APPROVAL FLUORESCENT/HID LIGHTING, HACR APPLICATION 240 VAC VOLTAGE RATING PLUG ON MOUNTING 10000 AMPERE INTERRUPTING RATING 20 AMPERE CURRENT RATING 2 POLES APPLICABLE STANDARD NEMA CH-HID MODEL
Datasheet
Description
THERMAL MAGNETIC TYPE 1-1/2 INCH W SIZE LOAD CENTER USED ON 14 TO 8 AWG (ALUMINUM/COPPER) WIRE SIZE UL 489, CSA APPROVAL FLUORESCENT/HID LIGHTING, HACR APPLICATION 240 VAC VOLTAGE RATING PLUG ON MOUNTING 10000 AMPERE INTERRUPTING RATING 20 AMPERE CURRENT RATING 2 POLES APPLICABLE STANDARD NEMA CH-HID MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Special Application Breaker - CH220HID - Eaton Corporation
Cleveland, OH, USA
Special Application Breaker
CH220HID
Special Application Breaker CH220HID
THERMAL MAGNETIC TYPE 1-1/2 INCH W SIZE LOAD CENTER USED ON 14 TO 8 AWG (ALUMINUM/COPPER) WIRE SIZE UL 489, CSA APPROVAL FLUORESCENT/HID LIGHTING, HACR APPLICATION 240 VAC VOLTAGE RATING PLUG ON MOUNTING 10000 AMPERE INTERRUPTING RATING 20 AMPERE CURRENT RATING 2 POLES APPLICABLE STANDARD NEMA CH-HID MODEL
  • THERMAL MAGNETIC TYPE
  • 1-1/2 INCH W SIZE
  • LOAD CENTER USED ON
  • 14 TO 8 AWG (ALUMINUM/COPPER) WIRE SIZE
  • UL 489, CSA APPROVAL
  • FLUORESCENT/HID LIGHTING, HACR APPLICATION
  • 240 VAC VOLTAGE RATING
  • PLUG ON MOUNTING
  • 10000 AMPERE INTERRUPTING RATING
  • 20 AMPERE CURRENT RATING
  • 2 POLES
  • APPLICABLE STANDARD NEMA
  • CH-HID MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Circuit Breakers
Product Number CH220HID
Product Name Special Application Breaker
Rated AC Voltage 240 volts
Rated Current 20 amps
Rated Breaking Capacity 10000 amps
Trip System Type Thermal Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-5440-ND - DigiKey
Specs
Rated Current 5 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
QMB Series Thermal Circuit Breaker, 5A - QMB-053-00ENN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 5 amps
Trip System Type Thermal
View Details
Single Pole Supplementary C-Trip Circuit Breakers - 1CU32R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 32 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers
Electronic circuit breaker - 787-2861/800-000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 149 F (-25 to 65 C)
View Details
3 suppliers