Eaton Corporation Standard Small Frame Breaker CH140

Description
THERMAL MAGNETIC TYPE LOAD CENTER USED ON 14 TO 2 AWG (ALUMINUM/COPPER) WIRE SIZE UL 489, CSA APPROVAL 120/240 VAC VOLTAGE RATING PLUG ON MOUNTING 10000 AMPERE INTERRUPTING RATING 40 AMPERE CURRENT RATING 1 POLE(S) CH MODEL
Datasheet
Description
THERMAL MAGNETIC TYPE LOAD CENTER USED ON 14 TO 2 AWG (ALUMINUM/COPPER) WIRE SIZE UL 489, CSA APPROVAL 120/240 VAC VOLTAGE RATING PLUG ON MOUNTING 10000 AMPERE INTERRUPTING RATING 40 AMPERE CURRENT RATING 1 POLE(S) CH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Small Frame Breaker - CH140 - Eaton Corporation
Cleveland, OH, USA
Standard Small Frame Breaker
CH140
Standard Small Frame Breaker CH140
THERMAL MAGNETIC TYPE LOAD CENTER USED ON 14 TO 2 AWG (ALUMINUM/COPPER) WIRE SIZE UL 489, CSA APPROVAL 120/240 VAC VOLTAGE RATING PLUG ON MOUNTING 10000 AMPERE INTERRUPTING RATING 40 AMPERE CURRENT RATING 1 POLE(S) CH MODEL
  • THERMAL MAGNETIC TYPE
  • LOAD CENTER USED ON
  • 14 TO 2 AWG (ALUMINUM/COPPER) WIRE SIZE
  • UL 489, CSA APPROVAL
  • 120/240 VAC VOLTAGE RATING
  • PLUG ON MOUNTING
  • 10000 AMPERE INTERRUPTING RATING
  • 40 AMPERE CURRENT RATING
  • 1 POLE(S)
  • CH MODEL
Supplier's Site Datasheet
Load Center Circuit Breaker - 14992 - Radwell International
Willingboro, NJ, United States
Load Center Circuit Breaker
14992
Load Center Circuit Breaker 14992
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, TYPE CH, 40 AMP, 1 POLE, 120/240 V, 10 K. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, TYPE CH, 40 AMP, 1 POLE, 120/240 V, 10 K. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Eaton Corporation Radwell International
Product Category Circuit Breakers Circuit Breakers
Product Number CH140 14992
Product Name Standard Small Frame Breaker Load Center Circuit Breaker
Rated AC Voltage 120 to 240 volts
Rated Current 40 amps 40 amps
Rated Breaking Capacity 10000 amps
Trip System Type Thermal Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

QLB Series Thermal Circuit Breaker, 10A - QLB-103-00DNN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 10 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - 1423674-3 - TE Connectivity
Specs
Rated Current 6 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
3 suppliers
Circuit Breaker - 82910062 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 10 amps
Approvals / Ratings CE
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details