Eaton Corporation Standard Small Frame Breaker CH115ST

Description
THERMAL MAGNETIC TYPE LOAD CENTER USED ON (2) 14 TO 10 AWG (ALUMINUM/COPPER) WIRE SIZE UL 489, CSA APPROVAL 120/240 VAC VOLTAGE RATING PLUG ON MOUNTING 10000 AMPERE INTERRUPTING RATING 15 AMPERE CURRENT RATING 1 POLE(S) REQUIRE ONE ADDITIONAL POLE SPACE CH MODEL
Description
THERMAL MAGNETIC TYPE LOAD CENTER USED ON (2) 14 TO 10 AWG (ALUMINUM/COPPER) WIRE SIZE UL 489, CSA APPROVAL 120/240 VAC VOLTAGE RATING PLUG ON MOUNTING 10000 AMPERE INTERRUPTING RATING 15 AMPERE CURRENT RATING 1 POLE(S) REQUIRE ONE ADDITIONAL POLE SPACE CH MODEL

Suppliers

Company
Product
Description
Supplier Links
Standard Small Frame Breaker - CH115ST - Eaton Corporation
Cleveland, OH, USA
Standard Small Frame Breaker
CH115ST
Standard Small Frame Breaker CH115ST
THERMAL MAGNETIC TYPE LOAD CENTER USED ON (2) 14 TO 10 AWG (ALUMINUM/COPPER) WIRE SIZE UL 489, CSA APPROVAL 120/240 VAC VOLTAGE RATING PLUG ON MOUNTING 10000 AMPERE INTERRUPTING RATING 15 AMPERE CURRENT RATING 1 POLE(S) REQUIRE ONE ADDITIONAL POLE SPACE CH MODEL
  • THERMAL MAGNETIC TYPE
  • LOAD CENTER USED ON
  • (2) 14 TO 10 AWG (ALUMINUM/COPPER) WIRE SIZE
  • UL 489, CSA APPROVAL
  • 120/240 VAC VOLTAGE RATING
  • PLUG ON MOUNTING
  • 10000 AMPERE INTERRUPTING RATING
  • 15 AMPERE CURRENT RATING
  • 1 POLE(S)
  • REQUIRE ONE ADDITIONAL POLE SPACE
  • CH MODEL
Supplier's Site

Technical Specifications

  Eaton Corporation
Product Category Circuit Breakers
Product Number CH115ST
Product Name Standard Small Frame Breaker
Rated AC Voltage 120 to 240 volts
Rated Current 15 amps
Rated Breaking Capacity 10000 amps
Trip System Type Thermal Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - T12-221SN-2-ND - DigiKey
Specs
Rated Current 2 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
QMB Series Thermal Circuit Breaker, 10A - QMB-103-00ENN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 10 amps
Trip System Type Thermal
View Details
2 suppliers
Single Pole C-Trip Supplementary Circuit Breakers - 1C16UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 16 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers