Eaton Corporation Special Application Breaker CH115HM

Description
THERMAL MAGNETIC TYPE 3/4 INCH W SIZE LOAD CENTER USED ON (1) 14 TO 8 AWG (ALUMINUM/COPPER), (2) 14 TO 10 AWG (ALUMINUM/COPPER) WIRE SIZE UL 489, CSA APPROVAL 120/240 VAC VOLTAGE RATING PLUG ON MOUNTING 10000 AMPERE INTERRUPTING RATING 15 AMPERE CURRENT RATING BOX LUG TERMINAL TYPE 1 POLES APPLICABLE STANDARD NEMA HIGH MAGNETIC CH-HM MODEL
Datasheet
Description
THERMAL MAGNETIC TYPE 3/4 INCH W SIZE LOAD CENTER USED ON (1) 14 TO 8 AWG (ALUMINUM/COPPER), (2) 14 TO 10 AWG (ALUMINUM/COPPER) WIRE SIZE UL 489, CSA APPROVAL 120/240 VAC VOLTAGE RATING PLUG ON MOUNTING 10000 AMPERE INTERRUPTING RATING 15 AMPERE CURRENT RATING BOX LUG TERMINAL TYPE 1 POLES APPLICABLE STANDARD NEMA HIGH MAGNETIC CH-HM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Special Application Breaker - CH115HM - Eaton Corporation
Cleveland, OH, USA
Special Application Breaker
CH115HM
Special Application Breaker CH115HM
THERMAL MAGNETIC TYPE 3/4 INCH W SIZE LOAD CENTER USED ON (1) 14 TO 8 AWG (ALUMINUM/COPPER), (2) 14 TO 10 AWG (ALUMINUM/COPPER) WIRE SIZE UL 489, CSA APPROVAL 120/240 VAC VOLTAGE RATING PLUG ON MOUNTING 10000 AMPERE INTERRUPTING RATING 15 AMPERE CURRENT RATING BOX LUG TERMINAL TYPE 1 POLES APPLICABLE STANDARD NEMA HIGH MAGNETIC CH-HM MODEL
  • THERMAL MAGNETIC TYPE
  • 3/4 INCH W SIZE
  • LOAD CENTER USED ON
  • (1) 14 TO 8 AWG (ALUMINUM/COPPER), (2) 14 TO 10 AWG (ALUMINUM/COPPER) WIRE SIZE
  • UL 489, CSA APPROVAL
  • 120/240 VAC VOLTAGE RATING
  • PLUG ON MOUNTING
  • 10000 AMPERE INTERRUPTING RATING
  • 15 AMPERE CURRENT RATING
  • BOX LUG TERMINAL TYPE
  • 1 POLES
  • APPLICABLE STANDARD NEMA
  • HIGH MAGNETIC
  • CH-HM MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Circuit Breakers
Product Number CH115HM
Product Name Special Application Breaker
Rated AC Voltage 120 to 240 volts
Rated Current 15 amps
Rated Breaking Capacity 10000 amps
Trip System Type Thermal Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

QMB Series Thermal Circuit Breaker, 15A - QMB-153-00ENN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 15 amps
Trip System Type Thermal
View Details
Circuit Breaker - 82910062 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 10 amps
Approvals / Ratings CE
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Circuit Breakers - AS168X-CB2H005-ND - DigiKey
Specs
Rated Current 0.5000 amps
Trip System Type Thermal Magnetic
Mounting Style Din Rail Mounted
View Details