The Bussmann HRCII-C CGL series consists of current-limiting fuses rated for 600 volts AC or less and up to 250 volts DC for ratings up to 30 amps. The fuses offer an interrupting rating of 200,000 amps RMS symmetrical at 600 volts AC and 40,000 amps DC for 1 to 30 amp models. They are CSA certified, Class 1422, and dimensionally interchangeable with other Form II fuses. The CGL-1, as a member of this series, shares the same physical dimensions, voltage, and interrupting ratings as other variants in the 1 to 30 amp range, with a typical body length of 88.9 mm and overall dimensions of 5.56 mm x 5.56 mm x 88.9 mm.
FUSE CARTRIDGE 1A 600VAC/250VDC Product overview: CGL-1 from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-CGL-1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 155-CGL-1 |
| Product Name | 1A Circuit Protection Fuse |
| Mounting | Bolt Mount |