Eaton Corporation Non Interchangeable Trip Breaker CCH3125

Description
HIGH MAGNETIC TYPE 240 MAX. AC VOLTAGE RATING UL 489 APPROVAL 240 VAC VOLTAGE RATING 125 AMPERE CURRENT RATING 3 POLE(S) ALUMINUM/COPPER LINE TERMINAL TERMINAL TYPE CUTLER-HAMMER[R] BRAND MAXIMUM AC VOLTAGE RATING - UOM V
Datasheet
Description
HIGH MAGNETIC TYPE 240 MAX. AC VOLTAGE RATING UL 489 APPROVAL 240 VAC VOLTAGE RATING 125 AMPERE CURRENT RATING 3 POLE(S) ALUMINUM/COPPER LINE TERMINAL TERMINAL TYPE CUTLER-HAMMER[R] BRAND MAXIMUM AC VOLTAGE RATING - UOM V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Interchangeable Trip Breaker - CCH3125 - Eaton Corporation
Cleveland, OH, USA
Non Interchangeable Trip Breaker
CCH3125
Non Interchangeable Trip Breaker CCH3125
HIGH MAGNETIC TYPE 240 MAX. AC VOLTAGE RATING UL 489 APPROVAL 240 VAC VOLTAGE RATING 125 AMPERE CURRENT RATING 3 POLE(S) ALUMINUM/COPPER LINE TERMINAL TERMINAL TYPE CUTLER-HAMMER[R] BRAND MAXIMUM AC VOLTAGE RATING - UOM V
  • HIGH MAGNETIC TYPE
  • 240 MAX. AC VOLTAGE RATING
  • UL 489 APPROVAL
  • 240 VAC VOLTAGE RATING
  • 125 AMPERE CURRENT RATING
  • 3 POLE(S)
  • ALUMINUM/COPPER LINE TERMINAL TERMINAL TYPE
  • CUTLER-HAMMER[R] BRAND
  • MAXIMUM AC VOLTAGE RATING - UOM V
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Circuit Breakers
Product Number CCH3125
Product Name Non Interchangeable Trip Breaker
Rated AC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breaker - 82910081 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 15 amps
Approvals / Ratings CE
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Circuit Breakers - A-0702B -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 12 volts
Rated Current 1 to 20 amps
View Details