Eaton Corporation Non Interchangeable Trip Breaker CCH2125

Description
HIGH MAGNETIC TYPE 240 MAX. AC VOLTAGE RATING UL 489 APPROVAL 240 VAC VOLTAGE RATING 125 AMPERE CURRENT RATING 2 POLE(S) ALUMINUM/COPPER LINE TERMINAL TERMINAL TYPE CUTLER-HAMMER[R] BRAND MAXIMUM AC VOLTAGE RATING - UOM V
Description
HIGH MAGNETIC TYPE 240 MAX. AC VOLTAGE RATING UL 489 APPROVAL 240 VAC VOLTAGE RATING 125 AMPERE CURRENT RATING 2 POLE(S) ALUMINUM/COPPER LINE TERMINAL TERMINAL TYPE CUTLER-HAMMER[R] BRAND MAXIMUM AC VOLTAGE RATING - UOM V

Suppliers

Company
Product
Description
Supplier Links
Non Interchangeable Trip Breaker - CCH2125 - Eaton Corporation
Cleveland, OH, USA
Non Interchangeable Trip Breaker
CCH2125
Non Interchangeable Trip Breaker CCH2125
HIGH MAGNETIC TYPE 240 MAX. AC VOLTAGE RATING UL 489 APPROVAL 240 VAC VOLTAGE RATING 125 AMPERE CURRENT RATING 2 POLE(S) ALUMINUM/COPPER LINE TERMINAL TERMINAL TYPE CUTLER-HAMMER[R] BRAND MAXIMUM AC VOLTAGE RATING - UOM V
  • HIGH MAGNETIC TYPE
  • 240 MAX. AC VOLTAGE RATING
  • UL 489 APPROVAL
  • 240 VAC VOLTAGE RATING
  • 125 AMPERE CURRENT RATING
  • 2 POLE(S)
  • ALUMINUM/COPPER LINE TERMINAL TERMINAL TYPE
  • CUTLER-HAMMER[R] BRAND
  • MAXIMUM AC VOLTAGE RATING - UOM V
Supplier's Site

Technical Specifications

  Eaton Corporation
Product Category Circuit Breakers
Product Number CCH2125
Product Name Non Interchangeable Trip Breaker
Rated AC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 209-3-2599-306-ND - DigiKey
Specs
Approvals / Ratings RoHS Compliant
View Details
Single Pole E-Trip Manual Motor Controllers Circuit Breakers - 1E25UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 25 amps
View Details
2 suppliers
Distribution Boards - 117825 - RS Components, Ltd.
Specs
Rated Current 63 amps
View Details