The CCD2SL-3-100 is a 3-pole, left side rotary, counterclockwise operated, non-fused disconnect switch rated for 100 A at 600 Vac and 125 Vdc for loads up to 80 A, or 24 Vdc for loads from 81 to 100 A. It complies with UL 98 and cULus standards, has a short-circuit current rating of 10 kA rms symmetrical, and can be increased to 200 kA when protected by upstream Bussmann Class CF, J, or T fuses. The switch is mounted on a 35 mm DIN rail, features a 1/4" lockout/tagout provision, and has an IP20 finger-safe construction. Operating temperature ranges from -20°C to 75°C. It supports optional multi-wire lug kits and auxiliary contacts. Dimensions require a minimum enclosure size of 12" x 10" x 6" (305 x 254 x 152 mm).
Circuit Breakers COMPACT CIRCUIT PROTECTOR Product overview: CCD2SL-3-100 from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-CCD2SL-3-100 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 143-CCD2SL-3-100 |
| Product Name | Circuit Protection Fuse |
| Mounting | DIN Rail Mount |