LOAD BREAK SWITCH, 3P, 60A, 600VAC; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:60A; IP / NEMA Rating:IP20; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:DIN Rail Mount RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 71AC1202 |
| Product Name | Load Break Switch, 3P, 60A, 600Vac; No. Of Poles Eaton Bussmann |