Eaton Corporation Non Interchangeable Trip Breaker CC3225SR01

Description
240 MAX. AC VOLTAGE RATING 240 VAC VOLTAGE RATING 10 KILOAMPERE AT 240 VAC INTERRUPTING RATING 225 AMPERE CURRENT RATING 3 POLE(S) LINE TERMINAL TERMINAL TYPE WITH 120 VAC SHUNT TRIP MAXIMUM AC VOLTAGE RATING - UOM V CC MODEL
Datasheet
Description
240 MAX. AC VOLTAGE RATING 240 VAC VOLTAGE RATING 10 KILOAMPERE AT 240 VAC INTERRUPTING RATING 225 AMPERE CURRENT RATING 3 POLE(S) LINE TERMINAL TERMINAL TYPE WITH 120 VAC SHUNT TRIP MAXIMUM AC VOLTAGE RATING - UOM V CC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Interchangeable Trip Breaker - CC3225SR01 - Eaton Corporation
Cleveland, OH, USA
Non Interchangeable Trip Breaker
CC3225SR01
Non Interchangeable Trip Breaker CC3225SR01
240 MAX. AC VOLTAGE RATING 240 VAC VOLTAGE RATING 10 KILOAMPERE AT 240 VAC INTERRUPTING RATING 225 AMPERE CURRENT RATING 3 POLE(S) LINE TERMINAL TERMINAL TYPE WITH 120 VAC SHUNT TRIP MAXIMUM AC VOLTAGE RATING - UOM V CC MODEL
  • 240 MAX. AC VOLTAGE RATING
  • 240 VAC VOLTAGE RATING
  • 10 KILOAMPERE AT 240 VAC INTERRUPTING RATING
  • 225 AMPERE CURRENT RATING
  • 3 POLE(S)
  • LINE TERMINAL TERMINAL TYPE
  • WITH 120 VAC SHUNT TRIP
  • MAXIMUM AC VOLTAGE RATING - UOM V
  • CC MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Circuit Breakers
Product Number CC3225SR01
Product Name Non Interchangeable Trip Breaker
Rated AC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

10A Circuit Breaker - 82910090 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Electronic circuit breaker - 787-3668 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers