240 MAX. AC VOLTAGE RATING
UL 489 APPROVAL
240 VAC VOLTAGE RATING
100000 AMPERE INTERRUPTING RATING
150 AMPERE CURRENT RATING
3 POLE(S)
ALUMINUM/COPPER LINE TERMINAL TERMINAL TYPE
CUTLER-HAMMER[R] BRAND
INCLUDES SHUNT TRIP
MAXIMUM AC VOLTAGE RATING - UOM V
Eaton Corporation
Done
Datasheet
Description
240 MAX. AC VOLTAGE RATING
UL 489 APPROVAL
240 VAC VOLTAGE RATING
100000 AMPERE INTERRUPTING RATING
150 AMPERE CURRENT RATING
3 POLE(S)
ALUMINUM/COPPER LINE TERMINAL TERMINAL TYPE
CUTLER-HAMMER[R] BRAND
INCLUDES SHUNT TRIP
MAXIMUM AC VOLTAGE RATING - UOM V
240 MAX. AC VOLTAGE RATING
UL 489 APPROVAL
240 VAC VOLTAGE RATING
100000 AMPERE INTERRUPTING RATING
150 AMPERE CURRENT RATING
3 POLE(S)
ALUMINUM/COPPER LINE TERMINAL TERMINAL TYPE
CUTLER-HAMMER[R] BRAND
INCLUDES SHUNT TRIP
MAXIMUM AC VOLTAGE RATING - UOM V