Eaton Corporation Standard Small Frame Breaker CC2150X

Description
1MP/1MM/3MM SERIES 200 AMPERE MODULAR METER STACK USED ON 120/240 VAC VOLTAGE RATING BOLT ON MOUNTING 10 KILOAMPERE INTERRUPTING RATING 150 AMPERE CURRENT RATING 2 POLE(S)
Datasheet
Description
1MP/1MM/3MM SERIES 200 AMPERE MODULAR METER STACK USED ON 120/240 VAC VOLTAGE RATING BOLT ON MOUNTING 10 KILOAMPERE INTERRUPTING RATING 150 AMPERE CURRENT RATING 2 POLE(S)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Small Frame Breaker - CC2150X - Eaton Corporation
Cleveland, OH, USA
Standard Small Frame Breaker
CC2150X
Standard Small Frame Breaker CC2150X
1MP/1MM/3MM SERIES 200 AMPERE MODULAR METER STACK USED ON 120/240 VAC VOLTAGE RATING BOLT ON MOUNTING 10 KILOAMPERE INTERRUPTING RATING 150 AMPERE CURRENT RATING 2 POLE(S)
  • 1MP/1MM/3MM SERIES 200 AMPERE MODULAR METER STACK USED ON
  • 120/240 VAC VOLTAGE RATING
  • BOLT ON MOUNTING
  • 10 KILOAMPERE INTERRUPTING RATING
  • 150 AMPERE CURRENT RATING
  • 2 POLE(S)
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Circuit Breakers
Product Number CC2150X
Product Name Standard Small Frame Breaker
Rated AC Voltage 120 to 240 volts
Rated Current 150 amps
Rated Breaking Capacity 10000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breaker - 82910081 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 15 amps
Approvals / Ratings CE
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Automotive Circuit Breakers  VF-GCB -  - VICFUSE
Specs
Rated DC Voltage 42 volts
View Details