Eaton Corporation Non Interchangeable Trip Breaker CC2150SR08

Description
240 MAX. AC VOLTAGE RATING 240 VAC VOLTAGE RATING 10 KILOAMPERE AT 240 VAC INTERRUPTING RATING 150 AMPERE CURRENT RATING 2 POLE(S) LINE TERMINAL TERMINAL TYPE WITH 208 VAC SHUNT TRIP MAXIMUM AC VOLTAGE RATING - UOM V CC MODEL
Datasheet
Description
240 MAX. AC VOLTAGE RATING 240 VAC VOLTAGE RATING 10 KILOAMPERE AT 240 VAC INTERRUPTING RATING 150 AMPERE CURRENT RATING 2 POLE(S) LINE TERMINAL TERMINAL TYPE WITH 208 VAC SHUNT TRIP MAXIMUM AC VOLTAGE RATING - UOM V CC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Interchangeable Trip Breaker - CC2150SR08 - Eaton Corporation
Cleveland, OH, USA
Non Interchangeable Trip Breaker
CC2150SR08
Non Interchangeable Trip Breaker CC2150SR08
240 MAX. AC VOLTAGE RATING 240 VAC VOLTAGE RATING 10 KILOAMPERE AT 240 VAC INTERRUPTING RATING 150 AMPERE CURRENT RATING 2 POLE(S) LINE TERMINAL TERMINAL TYPE WITH 208 VAC SHUNT TRIP MAXIMUM AC VOLTAGE RATING - UOM V CC MODEL
  • 240 MAX. AC VOLTAGE RATING
  • 240 VAC VOLTAGE RATING
  • 10 KILOAMPERE AT 240 VAC INTERRUPTING RATING
  • 150 AMPERE CURRENT RATING
  • 2 POLE(S)
  • LINE TERMINAL TERMINAL TYPE
  • WITH 208 VAC SHUNT TRIP
  • MAXIMUM AC VOLTAGE RATING - UOM V
  • CC MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Circuit Breakers
Product Number CC2150SR08
Product Name Non Interchangeable Trip Breaker
Rated AC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-3-128-198-ND - DigiKey
Specs
Rated Current 10 amps
Trip System Type Thermal
Features Trip Indicator
View Details
2 suppliers
QLB Series Thermal Circuit Breaker, 3A - QLB-033-11B3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 3 amps
Trip System Type Thermal
View Details
2 suppliers
Single Pole B-Trip Manual Motor Controllers Circuit Breakers - 1B1UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 1 amps
View Details
3 suppliers
Electronic circuit breaker - 787-860 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
2 suppliers