Fuse Chip 8A SMD Solder Pad 1206 T/R Automotive CE/cULus Product overview: CC12H8A-TR from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 8A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, SMD, 8A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-CC12H8A-TR can be used for catalog matching and distributor lookup.
Manufacturer: Eaton Bussmann
Win Source Part Number: 865991-CC12H8A-TR
Series: CC12H
Operating Temperature Range: -55°C ~ 125°C
Features: AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8536.10.0040
Other Part Number: 283-4490-1, 283-4490-2, 283-4490-6
8A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
8A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
8A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
FUSE BOARD MOUNT 8A 32VDC 1206
FUSE, HIGH INRUSH WITHSTAND, 8A, 1206; Fuse Current:8A; Blow Characteristic:High Inrush Current Withstand; Voltage Rating VAC:-; Voltage Rating VDC:32V; Fuse Case Style:1206 (3216 Metric); Product Range:CC12H Series RoHS Compliant: Yes
FUSE, HIGH INRUSH WITHSTAND, 8A, 1206; Fuse Current:8A; Blow Characteristic:High Inrush Current Withstand; Voltage Rating VAC:-; Voltage Rating VDC:32V; Fuse Case Style:1206 (3216 Metric); Product Range:CC12H Series RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-CC12H8A-TR | 865991-CC12H8A-TR | 283-CC12H8A-TR-ND | CC12H8A-TR | 99AJ4125 |
| Product Name | Automotive SMD 8A Circuit Protection Fuse | Fuses - CC12H8A-TR | Fuses | Circuit Protection - Fuses | Fuse, High Inrush Withstand, 8A, 1206; Fuse Current Eaton Bussmann |
| Mounting | Surface Mount | Solderable (Surface Mount Technology) | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Fuse Type | PC Board | ||||
| Rated Breaking Capacity | 100 amps | 100 amps |