The CB187F-135 is a flush-mount, manual reset circuit breaker with a pull-to-trip lever, rated for 48 Vdc and 135 A, designed for marine applications. It features weatherproof, marine-rated construction with 5/16-18 threaded studs and stainless steel hardware, compliant with ABYC E-11 for ignition protection. The device has a 5 kA interrupting rating at 12 Vdc and serves as an ON/OFF switch with corrosion-resistant copper terminals.
CIR BRKR 135A 48VDC PUSH-RESET Product overview: CB187F-135 from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 135A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 135A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-CB187F-135 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 143-CB187F-135 |
| Product Name | 135A Circuit Protection Fuse |
| Mounting | Chassis Mount |