Barrier Terminal Blocks 9P 6.35mm 10A 300V MAGNUM CB0 SERIES
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | CB00410907 |
| Product Name | Barrier Terminal Blocks |
| Termination Options | Wire Wrap |
| Approvals | VDE Component Mark; RoHS Compliant |
| Operating Temperature | ? to 120 C (? to 248 F) |
| Terminal Block Type | Barrier Terminal Blocks |
| # of Contacts | 9 |