Eaton Corp. / Commercial Controls Division Contactor Auxiliary Contact; For Use With Eaton Cutler Hammer C320KGS1

Description
CONTACTOR AUXILIARY CONTACT; For Use With:Starters and Contactors; Auxiliary Contact Configuration:1NO; Auxiliary Contact Mounting:Side Mount; Auxiliary Contact Terminals:Screw; Product Range:Freedom Series; Contact Current Max:10A RoHS Compliant: No
Datasheet
Description
CONTACTOR AUXILIARY CONTACT; For Use With:Starters and Contactors; Auxiliary Contact Configuration:1NO; Auxiliary Contact Mounting:Side Mount; Auxiliary Contact Terminals:Screw; Product Range:Freedom Series; Contact Current Max:10A RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor Auxiliary Contact; For Use With Eaton Cutler Hammer - 46K3450 - Newark, An Avnet Company
Chicago, IL, United States
Contactor Auxiliary Contact; For Use With Eaton Cutler Hammer
46K3450
Contactor Auxiliary Contact; For Use With Eaton Cutler Hammer 46K3450
CONTACTOR AUXILIARY CONTACT; For Use With:Starters and Contactors; Auxiliary Contact Configuration:1NO; Auxiliary Contact Mounting:Side Mount; Auxiliary Contact Terminals:Screw; Product Range:Freedom Series; Contact Current Max:10A RoHS Compliant: No

CONTACTOR AUXILIARY CONTACT; For Use With:Starters and Contactors; Auxiliary Contact Configuration:1NO; Auxiliary Contact Mounting:Side Mount; Auxiliary Contact Terminals:Screw; Product Range:Freedom Series; Contact Current Max:10A RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 46K3450
Product Name Contactor Auxiliary Contact; For Use With Eaton Cutler Hammer
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 1220814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 3
Mounting Screw
View Details
Contactors - 3596-GX21HAB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 6K.13 - Industrial contactors - 6K1390724332 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details
CF - Multipole AC power contactors for loads up to 600 A and 3,000 V -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 400 amps
VDC 1500 to 3000 volts
View Details